Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 16Pos, 2; Connector To Connector Samtec IDSD-08-D-02.00-T

Description
CABLE ASSY, IDC RCPT-RCPT, 16POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:16Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 16POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:16Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 16Pos, 2; Connector To Connector Samtec - 17W9866 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 16Pos, 2; Connector To Connector Samtec
17W9866
Cable Assy, Idc Rcpt-Rcpt, 16Pos, 2; Connector To Connector Samtec 17W9866
CABLE ASSY, IDC RCPT-RCPT, 16POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:16Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 16POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:16Positions; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W9866
Product Name Cable Assy, Idc Rcpt-Rcpt, 16Pos, 2; Connector To Connector Samtec
Cable Length 0.1667 ft (0.5080 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details