Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 16Pos, 2; Connector To Connector Samtec IDSD-08-D-02.00-R

Description
CABLE ASSY, IDC RCPT-RCPT, 16POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:16Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 16POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:16Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 16Pos, 2; Connector To Connector Samtec - 17W9865 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 16Pos, 2; Connector To Connector Samtec
17W9865
Cable Assy, Idc Rcpt-Rcpt, 16Pos, 2; Connector To Connector Samtec 17W9865
CABLE ASSY, IDC RCPT-RCPT, 16POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:16Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 16POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:16Positions; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W9865
Product Name Cable Assy, Idc Rcpt-Rcpt, 16Pos, 2; Connector To Connector Samtec
Cable Length 0.1667 ft (0.5080 dm)
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male DIL 26 AWG Cable Assembly, 750mm, double-end, Latches - G125-MC11205L4-0750M - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - 189-411014-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details