Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 14P, 19; Connector Type A Samtec IDSD-07-D-19.00

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 14P, 19"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:14Position s; Cable Length - Imperial:19"; Cable Length - Metric:482.6mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 14P, 19"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:14Position s; Cable Length - Imperial:19"; Cable Length - Metric:482.6mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 14P, 19; Connector Type A Samtec - 17W9541 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 14P, 19; Connector Type A Samtec
17W9541
Cable Assy, Idc Rcpt-Idc Rcpt, 14P, 19; Connector Type A Samtec 17W9541
CABLE ASSY, IDC RCPT-IDC RCPT, 14P, 19"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:14Position s; Cable Length - Imperial:19"; Cable Length - Metric:482.6mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 14P, 19"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:14Positions; Cable Length - Imperial:19"; Cable Length - Metric:482.6mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W9541
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 14P, 19; Connector Type A Samtec
Cable Length 1.58 ft (4.83 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - AC-C0H0-4-LLLL-YYY - Southco
Specs
Application Instrumentation and Control
View Details
Precision Test Cable, 18.0 GHz, 4.0 ft. (1.22m) - CBL-4FT-SMNM+ - Mini-Circuits
Specs
Cable Length 4 ft (12.19 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details