Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 14P, 16; Connector Type A Samtec IDSD-07-D-16.00-T

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 14P, 16"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:14Position s; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 14P, 16"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:14Position s; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 14P, 16; Connector Type A Samtec - 17W9528 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 14P, 16; Connector Type A Samtec
17W9528
Cable Assy, Idc Rcpt-Idc Rcpt, 14P, 16; Connector Type A Samtec 17W9528
CABLE ASSY, IDC RCPT-IDC RCPT, 14P, 16"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:14Position s; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 14P, 16"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:14Positions; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W9528
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 14P, 16; Connector Type A Samtec
Cable Length 1.33 ft (4.06 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-G-10M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
POLARIS Connection cable - polaris-connection-cable - BARTEC
Specs
Rated Temperature -17.78 C (0.0 F)
View Details
Cable Assembly - 6445A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details