Samtec Inc. Cable Assy, Idc Rcpt-Free End, 12P, 18; Connector To Connector Samtec IDSD-06-S-18.00-ST8

Description
CABLE ASSY, IDC RCPT-FREE END, 12P, 18"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:12Position s; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Description
CABLE ASSY, IDC RCPT-FREE END, 12P, 18"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:12Position s; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Receptacle-Free End, 12P, 18" from Samtec features a connector-to-connector design with a total of 12 positions. The cable length is 18 inches (458 mm) and has a connector pitch of 2.54 mm. It is constructed with 28 AWG stranded tinned copper wire and is rated for a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. The assembly is RoHS compliant and utilizes black glass-filled polyester for the insulator material. The product is designed for use in applications requiring reliable connections and is compatible with various mating connectors in the TSW, MTSW, and other series.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Receptacle-Free End, 12P, 18" from Samtec features a connector-to-connector design with a total of 12 positions. The cable length is 18 inches (458 mm) and has a connector pitch of 2.54 mm. It is constructed with 28 AWG stranded tinned copper wire and is rated for a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. The assembly is RoHS compliant and utilizes black glass-filled polyester for the insulator material. The product is designed for use in applications requiring reliable connections and is compatible with various mating connectors in the TSW, MTSW, and other series.

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 12P, 18; Connector To Connector Samtec - 17W9185 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 12P, 18; Connector To Connector Samtec
17W9185
Cable Assy, Idc Rcpt-Free End, 12P, 18; Connector To Connector Samtec 17W9185
CABLE ASSY, IDC RCPT-FREE END, 12P, 18"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:12Position s; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 12P, 18"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:12Positions; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W9185
Product Name Cable Assy, Idc Rcpt-Free End, 12P, 18; Connector To Connector Samtec
Cable Length 1.5 ft (4.58 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - IE - M12-IE - VIE-SS4P-M12-S-G-0,3M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6430A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details