Samtec Inc. Cable Assy, Idc Rcpt-Free End, 12P, 15; Connector To Connector Samtec IDSD-06-S-15.00

Description
CABLE ASSY, IDC RCPT-FREE END, 12P, 15"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:12Position s; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 12P, 15"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:12Position s; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 12P, 15; Connector To Connector Samtec - 17W9168 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 12P, 15; Connector To Connector Samtec
17W9168
Cable Assy, Idc Rcpt-Free End, 12P, 15; Connector To Connector Samtec 17W9168
CABLE ASSY, IDC RCPT-FREE END, 12P, 15"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:12Position s; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 12P, 15"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:12Positions; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W9168
Product Name Cable Assy, Idc Rcpt-Free End, 12P, 15; Connector To Connector Samtec
Cable Length 1.25 ft (3.81 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details
ZK2002-6400-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details