Samtec Inc. Rectangular Cable Assemblies - IDSD-06-S-12.00-ST3 IDSD-06-S-12.00-ST3

Description
Manufacturer: Samtec Inc. Win Source Part Number: 1001385-IDSD-06-S-12 .00-ST3 Number of Positions: 12 Color: Multiple, Ribbon Connector Type: Socket to Cable Number of Rows: 2 Contact Finish: Gold Length: 1.00' (304.80mm) Cable Termination: IDC Pitch - Connector: 0.100" (2.54mm) Pitch - Cable: 0.050" (1.27mm) Categories: Cable Assemblies Status: Active Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 1001385-IDSD-06-S-12 .00-ST3 Number of Positions: 12 Color: Multiple, Ribbon Connector Type: Socket to Cable Number of Rows: 2 Contact Finish: Gold Length: 1.00' (304.80mm) Cable Termination: IDC Pitch - Connector: 0.100" (2.54mm) Pitch - Cable: 0.050" (1.27mm) Categories: Cable Assemblies Status: Active Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Rectangular Cable Assemblies - IDSD-06-S-12.00-ST3
1001385-IDSD-06-S-12.00-ST3
Rectangular Cable Assemblies - IDSD-06-S-12.00-ST3 1001385-IDSD-06-S-12.00-ST3
Manufacturer: Samtec Inc. Win Source Part Number: 1001385-IDSD-06-S-12 .00-ST3 Number of Positions: 12 Color: Multiple, Ribbon Connector Type: Socket to Cable Number of Rows: 2 Contact Finish: Gold Length: 1.00' (304.80mm) Cable Termination: IDC Pitch - Connector: 0.100" (2.54mm) Pitch - Cable: 0.050" (1.27mm) Categories: Cable Assemblies Status: Active Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Samtec Inc.
Win Source Part Number: 1001385-IDSD-06-S-12.00-ST3
Number of Positions: 12
Color: Multiple, Ribbon
Connector Type: Socket to Cable
Number of Rows: 2
Contact Finish: Gold
Length: 1.00' (304.80mm)
Cable Termination: IDC
Pitch - Connector: 0.100" (2.54mm)
Pitch - Cable: 0.050" (1.27mm)
Categories: Cable Assemblies
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Cable Assemblies - Rectangular Cable Assemblies - IDSD-06-S-12.00-ST3 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
IDSD-06-S-12.00-ST3
Cable Assemblies - Rectangular Cable Assemblies IDSD-06-S-12.00-ST3
CONN SOCKET IDC DUAL

CONN SOCKET IDC DUAL

Supplier's Site
Cable Assy, Idc Rcpt-Free End, 12P, 12; Connector To Connector Samtec - 12N2053 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 12P, 12; Connector To Connector Samtec
12N2053
Cable Assy, Idc Rcpt-Free End, 12P, 12; Connector To Connector Samtec 12N2053
CABLE ASSY, IDC RCPT-FREE END, 12P, 12"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:12Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 12P, 12"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:12Positions; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1001385-IDSD-06-S-12.00-ST3 IDSD-06-S-12.00-ST3 12N2053
Product Name Rectangular Cable Assemblies - IDSD-06-S-12.00-ST3 Cable Assemblies - Rectangular Cable Assemblies Cable Assy, Idc Rcpt-Free End, 12P, 12; Connector To Connector Samtec
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG2000 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
Connector Type DB25; D-SUB 25
View Details
Power, Line Cables and Extension Cords - Q958-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); CSA, UL
View Details
2 suppliers