Samtec Inc. Cable Assy, Idc Rcpt-Free End, 12Pos, 6; Connector To Connector Samtec IDSD-06-S-06.00-ST8

Description
CABLE ASSY, IDC RCPT-FREE END, 12POS, 6"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:12Position s; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Description
CABLE ASSY, IDC RCPT-FREE END, 12POS, 6"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:12Position s; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Receptacle-Free End, 12 Positions, 6 inches in length, is designed for reliable connections in various applications. It features a 2.54 mm pitch and is part of the IDSD series. The assembly is constructed with 28 AWG stranded tinned copper wire, ensuring durability and performance. It operates within a temperature range of -20°C to +105°C for standard cables and -40°C to +105°C for gray cables. The assembly is RoHS compliant and offers a current rating of 3.4 A per pin for specific configurations. It is important to note that this series is non-standard and non-returnable. The product is suitable for use with various connectors, including TST, HTST, and ZST, among others.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Receptacle-Free End, 12 Positions, 6 inches in length, is designed for reliable connections in various applications. It features a 2.54 mm pitch and is part of the IDSD series. The assembly is constructed with 28 AWG stranded tinned copper wire, ensuring durability and performance. It operates within a temperature range of -20°C to +105°C for standard cables and -40°C to +105°C for gray cables. The assembly is RoHS compliant and offers a current rating of 3.4 A per pin for specific configurations. It is important to note that this series is non-standard and non-returnable. The product is suitable for use with various connectors, including TST, HTST, and ZST, among others.

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 12Pos, 6; Connector To Connector Samtec - 17W9112 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 12Pos, 6; Connector To Connector Samtec
17W9112
Cable Assy, Idc Rcpt-Free End, 12Pos, 6; Connector To Connector Samtec 17W9112
CABLE ASSY, IDC RCPT-FREE END, 12POS, 6"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:12Position s; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 12POS, 6"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:12Positions; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W9112
Product Name Cable Assy, Idc Rcpt-Free End, 12Pos, 6; Connector To Connector Samtec
Cable Length 0.5000 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12/M8-S-G-1M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Splash Proof Cable Assembly - 60033A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details