Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 12P, 10; Connector Type A Samtec IDSD-06-D-10.00-R

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 12P, 10"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:12Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 12P, 10"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:12Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 12P, 10; Connector Type A Samtec - 17W8921 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 12P, 10; Connector Type A Samtec
17W8921
Cable Assy, Idc Rcpt-Idc Rcpt, 12P, 10; Connector Type A Samtec 17W8921
CABLE ASSY, IDC RCPT-IDC RCPT, 12P, 10"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:12Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 12P, 10"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:12Positions; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W8921
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 12P, 10; Connector Type A Samtec
Cable Length 0.8333 ft (2.54 dm)
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Female DIL 26 AWG Cable Assembly, 300mm, single-end, Screw-Lok Reverse Fix Panel Mount - G125-FC15005F3-0300L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Video Cables (DVI, HDMI) - Q392-ND - DigiKey
Specs
Application Video
Product Type DVI Cable
Cable Length 16 ft (48.77 dm)
View Details
4 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details