Samtec Inc. Cable Assy, Idc Rcpt-Free End, 10P, 15; Connector To Connector Samtec IDSD-05-S-15.00-T-ST4

Description
CABLE ASSY, IDC RCPT-FREE END, 10P, 15"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:10Position s; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 10P, 15"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:10Position s; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 10P, 15; Connector To Connector Samtec - 17W8599 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 10P, 15; Connector To Connector Samtec
17W8599
Cable Assy, Idc Rcpt-Free End, 10P, 15; Connector To Connector Samtec 17W8599
CABLE ASSY, IDC RCPT-FREE END, 10P, 15"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:10Position s; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 10P, 15"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:10Positions; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W8599
Product Name Cable Assy, Idc Rcpt-Free End, 10P, 15; Connector To Connector Samtec
Cable Length 1.25 ft (3.81 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety-Fieldboxes - SFB Pre-wired cable and connecting cables - M12-IE Pre-wired cable - M12-IE - AIE-S4P-M12/RJ45-S-G-7,5M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 24.61 ft (75 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6013A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details