Samtec Inc. Cable Assemblies IDSD-05-S-10.00

Description
.100 Slim Body Double Row
Request a Quote Datasheet
Description
.100 Slim Body Double Row
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - IDSD-05-S-10.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
IDSD-05-S-10.00
Cable Assemblies IDSD-05-S-10.00
.100 Slim Body Double Row

.100 Slim Body Double Row

Buy Now
Cable Assemblies - Rectangular Cable Assemblies - IDSD-05-S-10.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
IDSD-05-S-10.00
Cable Assemblies - Rectangular Cable Assemblies IDSD-05-S-10.00
INSULATION DISPLACEMENT TERMINAL

INSULATION DISPLACEMENT TERMINAL

Supplier's Site
Cable Assy, Idc Rcpt-Free End, 10P, 10; Connector To Connector Samtec - 17W8510 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 10P, 10; Connector To Connector Samtec
17W8510
Cable Assy, Idc Rcpt-Free End, 10P, 10; Connector To Connector Samtec 17W8510
CABLE ASSY, IDC RCPT-FREE END, 10P, 10"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:10Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 10P, 10"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:10Positions; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number IDSD-05-S-10.00 IDSD-05-S-10.00 17W8510
Product Name Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Cable Assy, Idc Rcpt-Free End, 10P, 10; Connector To Connector Samtec
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NA780 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers