The Cable Assembly, IDC Receptacle-Free End, 10 Positions, 8 inches in length, is designed for reliable connections in various applications. It features a 2.54 mm connector pitch and is part of the IDSD series. The assembly is constructed with black glass-filled polyester insulator material and utilizes 28 AWG stranded tinned copper wire. It operates within a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. The product is RoHS compliant and offers a current rating of 3.4 A per pin for specific configurations. It is important to note that this series is non-standard and non-returnable. The assembly is compatible with various connectors, including TSW, MTSW, and others, making it versatile for different engineering needs.
CABLE ASSY, IDC RCPT-FREE END, 10POS, 8"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:10Position
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 17W8491 |
| Product Name | Cable Assy, Idc Rcpt-Free End, 10Pos, 8; Connector To Connector Samtec |
| Cable Length | 0.6667 ft (2.03 dm) |