Samtec Inc. Cable Assy, Idc Rcpt-Free End, 10Pos, 8; Connector To Connector Samtec IDSD-05-S-08.00-ST2

Description
CABLE ASSY, IDC RCPT-FREE END, 10POS, 8"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:10Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 10POS, 8"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:10Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 10Pos, 8; Connector To Connector Samtec - 17W8481 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 10Pos, 8; Connector To Connector Samtec
17W8481
Cable Assy, Idc Rcpt-Free End, 10Pos, 8; Connector To Connector Samtec 17W8481
CABLE ASSY, IDC RCPT-FREE END, 10POS, 8"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:10Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 10POS, 8"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:10Positions; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W8481
Product Name Cable Assy, Idc Rcpt-Free End, 10Pos, 8; Connector To Connector Samtec
Cable Length 0.6667 ft (2.03 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-0,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 60151A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details