Samtec Inc. Cable Assy, Idc Rcpt-Free End, 10Pos, 6; Connector To Connector Samtec IDSD-05-S-06.00-RW

Description
CABLE ASSY, IDC RCPT-FREE END, 10POS, 6"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:10Position s; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 10POS, 6"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:10Position s; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 10Pos, 6; Connector To Connector Samtec - 17W8418 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 10Pos, 6; Connector To Connector Samtec
17W8418
Cable Assy, Idc Rcpt-Free End, 10Pos, 6; Connector To Connector Samtec 17W8418
CABLE ASSY, IDC RCPT-FREE END, 10POS, 6"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:10Position s; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 10POS, 6"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:10Positions; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W8418
Product Name Cable Assy, Idc Rcpt-Free End, 10Pos, 6; Connector To Connector Samtec
Cable Length 0.5000 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9412 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Gender Male-Female
View Details
Power Cord; 36 in.; T-Type; UL Recognized, CSA Certified; 300 V; 7 A - 70111467 - Allied Electronics, Inc.
Specs
Cable Length 3 ft (9.14 dm)
Connector Type Type-T
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
View Details