The Cable Assembly, IDC Receptacle to IDC Receptacle, part number 17W8145, features a 10-position configuration with a cable length of 20 inches (508 mm) and a connector pitch of 2.54 mm. It is constructed with black glass-filled polyester insulator material and offers various plating options, including gold over nickel or tin over copper. The assembly utilizes 28 AWG stranded tinned copper wire and is rated for a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. The current rating is 3.4 A per pin for certain configurations, with a contact resistance of 15 mΩ. This product is RoHS compliant and is designed to mate with various connectors in the Samtec series. It is important to note that this series is non-standard and non-returnable.
CABLE ASSY, IDC RCPT-IDC RCPT, 10P, 20"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:10Position
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | IDSD-05-D-20.00-G | 17W8145 |
| Product Name | Cable Assemblies | Cable Assy, Idc Rcpt-Idc Rcpt, 10P, 20; Connector Type A Samtec |
| Cable Length | 1.67 ft (5.08 dm) |