Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 10P, 16; Connector Type A Samtec IDSD-05-D-16.00-R

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 10P, 16"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:10Position s; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 10P, 16"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:10Position s; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 10P, 16; Connector Type A Samtec - 17W8097 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 10P, 16; Connector Type A Samtec
17W8097
Cable Assy, Idc Rcpt-Idc Rcpt, 10P, 16; Connector Type A Samtec 17W8097
CABLE ASSY, IDC RCPT-IDC RCPT, 10P, 16"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:10Position s; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 10P, 16"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:10Positions; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W8097
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 10P, 16; Connector Type A Samtec
Cable Length 1.33 ft (4.06 dm)
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Male DIL 26 AWG Cable Assembly, 150mm, single-end, Latches - G125-MC11668L4-0150L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - Q349-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8 ft (24.38 dm)
Connector Type NEMA 1-15P
View Details
4 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details