Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 10P, 12; Connector Type A Samtec IDSD-05-D-12.00-RW

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 10P, 12"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:10Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 10P, 12"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:10Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 10P, 12; Connector Type A Samtec - 17W8026 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 10P, 12; Connector Type A Samtec
17W8026
Cable Assy, Idc Rcpt-Idc Rcpt, 10P, 12; Connector Type A Samtec 17W8026
CABLE ASSY, IDC RCPT-IDC RCPT, 10P, 12"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:10Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 10P, 12"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:10Positions; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W8026
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 10P, 12; Connector Type A Samtec
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Bantam Plug to X100W Mini-Hook, Test Cable - 2620 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details