The Cable Assembly, IDC Receptacle to IDC Receptacle, part number 84R8884, features a 10-position configuration with a cable length of 10 inches (254 mm) and a connector pitch of 2.54 mm. It is constructed with black glass-filled polyester insulator material and offers various plating options, including gold over nickel or tin over copper. The assembly utilizes 28 AWG stranded tinned copper wire and is rated for a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. The current rating is 3.4 A per pin for certain configurations, with a contact resistance of 15 mΩ. This product is RoHS compliant and is designed to mate with a variety of connectors, making it suitable for diverse applications.
CABLE ASSY, IDC RCPT-IDC RCPT, 10P, 10"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:10Position
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | IDSD-05-D-10.00 | 84R8884 |
| Product Name | Cable Assemblies | Cable Assy, Idc Rcpt-Idc Rcpt, 10P, 10; Connector Type A Samtec |
| Cable Length | 0.8333 ft (2.54 dm) |