Samtec Inc. Cable Assemblies IDSD-05-D-06.00

Description
.100 Slim Body Double Row
Request a Quote Datasheet
Description
.100 Slim Body Double Row
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - IDSD-05-D-06.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
IDSD-05-D-06.00
Cable Assemblies IDSD-05-D-06.00
.100 Slim Body Double Row

.100 Slim Body Double Row

Buy Now
Cable Assy, Idc Rcpt-Idc Rcpt, 10Pos, 6; Connector Type A Samtec - 81R1481 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 10Pos, 6; Connector Type A Samtec
81R1481
Cable Assy, Idc Rcpt-Idc Rcpt, 10Pos, 6; Connector Type A Samtec 81R1481
CABLE ASSY, IDC RCPT-IDC RCPT, 10POS, 6"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:10Position s; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 10POS, 6"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:10Positions; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number IDSD-05-D-06.00 81R1481
Product Name Cable Assemblies Cable Assy, Idc Rcpt-Idc Rcpt, 10Pos, 6; Connector Type A Samtec
Cable Length 0.5000 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Male DIL 28 AWG Cable Assembly, 200mm, single-end, Screw-Lok Panel Mount - G125-MC20605M5-0200L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - Q1208-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 7.5 ft (22.86 dm)
Connector Type NEMA 5-15P
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details