Samtec Inc. Cable Assembly, Idc, Ribbon, 10 Position, 4.5; Connector Type A Samtec IDSD-05-D-04.50R

Description
CABLE ASSEMBLY, IDC, RIBBON, 10 POSITION, 4.5"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:10Position s; Cable Length - Imperial:4.5"; Cable Length - Metric:114mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, IDC, RIBBON, 10 POSITION, 4.5"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:10Position s; Cable Length - Imperial:4.5"; Cable Length - Metric:114mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Idc, Ribbon, 10 Position, 4.5; Connector Type A Samtec - 39T1148 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, Ribbon, 10 Position, 4.5; Connector Type A Samtec
39T1148
Cable Assembly, Idc, Ribbon, 10 Position, 4.5; Connector Type A Samtec 39T1148
CABLE ASSEMBLY, IDC, RIBBON, 10 POSITION, 4.5"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:10Position s; Cable Length - Imperial:4.5"; Cable Length - Metric:114mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, RIBBON, 10 POSITION, 4.5"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:10Positions; Cable Length - Imperial:4.5"; Cable Length - Metric:114mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 39T1148
Product Name Cable Assembly, Idc, Ribbon, 10 Position, 4.5; Connector Type A Samtec
Cable Length 0.3740 ft (1.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male DIL 26 AWG Cable Assembly, 300mm, single-end, Screw-Lok Reverse Fix - G125-MC12005M3-0300L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - 240008-06-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8 ft (24.38 dm)
Connector Type NEMA 5-15P
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details