The Cable Assembly, IDC Receptacle to IDC Receptacle, features 10 positions and a cable length of 3 inches (76.2 mm). It utilizes a 2.54 mm pitch and is constructed with black glass-filled polyester insulator material. The assembly includes 28 AWG stranded tinned copper wire, suitable for a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. The product is RoHS compliant and offers a current rating of 3.4 A per pin for specific configurations. It is designed to mate with various connectors, including TSW, MTSW, and others. The assembly is non-standard and non-returnable, making it essential for engineers to ensure compatibility with their applications before purchasing.
CABLE ASSY, IDC RCPT-IDC RCPT, 10POS, 3"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:10Position
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 17W7694 |
| Product Name | Cable Assy, Idc Rcpt-Idc Rcpt, 10Pos, 3; Connector Type A Samtec |
| Cable Length | 0.2500 ft (0.7620 dm) |