Samtec Inc. Cable Assemblies IDSD-05-D-02.00

Description
.100 Slim Body Double Row
Request a Quote Datasheet
Description
.100 Slim Body Double Row
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - IDSD-05-D-02.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
IDSD-05-D-02.00
Cable Assemblies IDSD-05-D-02.00
.100 Slim Body Double Row

.100 Slim Body Double Row

Buy Now
Cable Assemblies - Rectangular Cable Assemblies - IDSD-05-D-02.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
IDSD-05-D-02.00
Cable Assemblies - Rectangular Cable Assemblies IDSD-05-D-02.00
INSULATION DISPLACEMENT TERMINAL

INSULATION DISPLACEMENT TERMINAL

Supplier's Site
Cable Assy, Idc Rcpt-Rcpt, 10Pos, 2; Connector To Connector Samtec - 29R0711 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 10Pos, 2; Connector To Connector Samtec
29R0711
Cable Assy, Idc Rcpt-Rcpt, 10Pos, 2; Connector To Connector Samtec 29R0711
CABLE ASSY, IDC RCPT-RCPT, 10POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:10Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 10POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:10Positions; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number IDSD-05-D-02.00 IDSD-05-D-02.00 29R0711
Product Name Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Cable Assy, Idc Rcpt-Rcpt, 10Pos, 2; Connector To Connector Samtec
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-1000-029 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
RF Cables And RF Cable Assemblies - RG304 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details