Samtec Inc. Cable Assemblies IDSD-05-D-02.00-G

Description
.100 Slim Body Double Row
Request a Quote Datasheet
Description
.100 Slim Body Double Row
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - IDSD-05-D-02.00-G - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
IDSD-05-D-02.00-G
Cable Assemblies IDSD-05-D-02.00-G
.100 Slim Body Double Row

.100 Slim Body Double Row

Buy Now
Cable Assy, Idc Rcpt-Rcpt, 10Pos, 2; Connector To Connector Samtec - 29R0906 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 10Pos, 2; Connector To Connector Samtec
29R0906
Cable Assy, Idc Rcpt-Rcpt, 10Pos, 2; Connector To Connector Samtec 29R0906
CABLE ASSY, IDC RCPT-RCPT, 10POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:10Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 10POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:10Positions; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Rectangular Cable Assemblies - IDSD-05-D-02.00-G - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
IDSD-05-D-02.00-G
Cable Assemblies - Rectangular Cable Assemblies IDSD-05-D-02.00-G
CBL ASSY FLAT 10 POS IDC .05M

CBL ASSY FLAT 10 POS IDC .05M

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number IDSD-05-D-02.00-G 29R0906 IDSD-05-D-02.00-G
Product Name Cable Assemblies Cable Assy, Idc Rcpt-Rcpt, 10Pos, 2; Connector To Connector Samtec Cable Assemblies - Rectangular Cable Assemblies
Cable Length 0.1667 ft (0.5080 dm) 0.1670 ft (0.5090 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8062 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ 6P4C to RJ 6P4C
View Details
USB Cables - Q938-ND - DigiKey
Qualtek Electronics Corp.
Specs
Product Type Serial; USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers