The Cable Assembly, IDC Receptacle-Free End, 8 Positions, 18 inches is designed for reliable connectivity in various applications. It features a connector pitch of 2.54 mm and is part of the IDSD series. The assembly is constructed with 28 AWG stranded tinned copper wire, ensuring durability and performance. It operates within a temperature range of -20°C to +105°C for the rainbow cable variant and -40°C to +105°C for the gray cable variant. The product is RoHS compliant and has a current rating of 3.4 A per pin when one position is powered per row. The assembly is non-standard and non-returnable, making it suitable for specific project requirements.
CABLE ASSY, IDC RCPT-FREE END, 8POS, 18"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:8Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 17W7599 |
| Product Name | Cable Assy, Idc Rcpt-Free End, 8Pos, 18; Connector To Connector Samtec |
| Cable Length | 1.5 ft (4.58 dm) |