Samtec Inc. Cable Assy, Idc Rcpt-Free End, 8Pos, 12; Connector To Connector Samtec IDSD-04-S-12.00-G

Description
CABLE ASSY, IDC RCPT-FREE END, 8POS, 12"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:8Positions ; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 8POS, 12"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:8Positions ; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 8Pos, 12; Connector To Connector Samtec - 17W7558 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 8Pos, 12; Connector To Connector Samtec
17W7558
Cable Assy, Idc Rcpt-Free End, 8Pos, 12; Connector To Connector Samtec 17W7558
CABLE ASSY, IDC RCPT-FREE END, 8POS, 12"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:8Positions ; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 8POS, 12"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:8Positions; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W7558
Product Name Cable Assy, Idc Rcpt-Free End, 8Pos, 12; Connector To Connector Samtec
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to 0.250″ Square Sockets - 1018 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Cable Assembly - 6019A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,red,low noise
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details