Samtec Inc. Cable Assemblies - Rectangular Cable Assemblies IDSD-04-S-06.00-ST8

Description
CABLE ASSEM 8POS
Datasheet
Description
CABLE ASSEM 8POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Rectangular Cable Assemblies - IDSD-04-S-06.00-ST8 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
IDSD-04-S-06.00-ST8
Cable Assemblies - Rectangular Cable Assemblies IDSD-04-S-06.00-ST8
CABLE ASSEM 8POS

CABLE ASSEM 8POS

Supplier's Site
Cable Assy, Idc Rcpt-Free End, 8Pos, 6; Connector To Connector Samtec - 17W7499 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 8Pos, 6; Connector To Connector Samtec
17W7499
Cable Assy, Idc Rcpt-Free End, 8Pos, 6; Connector To Connector Samtec 17W7499
CABLE ASSY, IDC RCPT-FREE END, 8POS, 6"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:8Positions ; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 8POS, 6"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:8Positions; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number IDSD-04-S-06.00-ST8 17W7499
Product Name Cable Assemblies - Rectangular Cable Assemblies Cable Assy, Idc Rcpt-Free End, 8Pos, 6; Connector To Connector Samtec
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822 / RG8830 / RG8831 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
USB Cables - Q556-ND - DigiKey
Qualtek Electronics Corp.
Specs
Product Type Serial; USB
Cable Length 9.84 ft (29.99 dm)
View Details
Twisted Pair Cable - 012751-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers