The Cable Assembly, IDC Receptacle to IDC Receptacle, features 8 positions and a length of 11 inches (279.4 mm). It utilizes a 2.54 mm pitch and is constructed with black glass-filled polyester insulator material. The assembly includes 28 AWG stranded tinned copper wire and is rated for a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. The current rating is 3.4 A per pin for IDSD and 3 A per pin for IDMD configurations, with a contact resistance of 15 mΩ. The product is RoHS compliant and designed for use with various mating connectors, including TSW, MTSW, and others. It is important to note that this series is non-standard and non-returnable.
CABLE ASSY, IDC RCPT-IDC RCPT, 8POS, 11"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:8Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 17W7296 |
| Product Name | Cable Assy, Idc Rcpt-Idc Rcpt, 8Pos, 11; Connector Type A Samtec |
| Cable Length | 0.9167 ft (2.79 dm) |