Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 8Pos, 9; Connector To Connector Samtec IDSD-04-D-09.00-R

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 8POS, 9"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:8Positions ; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 8POS, 9"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:8Positions ; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 8Pos, 9; Connector To Connector Samtec - 17W7269 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 8Pos, 9; Connector To Connector Samtec
17W7269
Cable Assy, Idc Rcpt-Idc Rcpt, 8Pos, 9; Connector To Connector Samtec 17W7269
CABLE ASSY, IDC RCPT-IDC RCPT, 8POS, 9"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:8Positions ; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 8POS, 9"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:8Positions; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W7269
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 8Pos, 9; Connector To Connector Samtec
Cable Length 0.7513 ft (2.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822 / RG8830 / RG8831 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Power, Line Cables and Extension Cords - Q990-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Connector Type IEC 320-C13
View Details
Twisted Pair Cable - 003201-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers