Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 8Pos, 5; Connector To Connector Samtec IDSD-04-D-05.00-T

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 8POS, 5"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:8Positions ; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 8POS, 5"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:8Positions ; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 8Pos, 5; Connector To Connector Samtec - 17W7181 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 8Pos, 5; Connector To Connector Samtec
17W7181
Cable Assy, Idc Rcpt-Idc Rcpt, 8Pos, 5; Connector To Connector Samtec 17W7181
CABLE ASSY, IDC RCPT-IDC RCPT, 8POS, 5"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:8Positions ; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 8POS, 5"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:8Positions; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W7181
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 8Pos, 5; Connector To Connector Samtec
Cable Length 0.4167 ft (1.27 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8062 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ 6P4C to RJ 6P4C
View Details
Power, Line Cables and Extension Cords - Q1122-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.25 ft (9.91 dm)
Connector Type IEC 320-C14
View Details
2 suppliers
RF Cable Assemblies - 1064529-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details