Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 8Pos, 3; Connector Type A Samtec IDSD-04-D-03.00-T

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 8POS, 3"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:8Positions ; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 8POS, 3"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:8Positions ; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 8Pos, 3; Connector Type A Samtec - 17W7137 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 8Pos, 3; Connector Type A Samtec
17W7137
Cable Assy, Idc Rcpt-Idc Rcpt, 8Pos, 3; Connector Type A Samtec 17W7137
CABLE ASSY, IDC RCPT-IDC RCPT, 8POS, 3"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:8Positions ; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 8POS, 3"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:8Positions; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W7137
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 8Pos, 3; Connector Type A Samtec
Cable Length 0.2500 ft (0.7620 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-W-15M-BK-1-X-A-4-69-VA -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -25 to 90 C (-13 to 194 F)
View Details
Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details
Cable Assembly - 60051A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details