Samtec Inc. Cable Assy, Idc Rcpt-Free End, 6Pos, 14; Connector To Connector Samtec IDSD-03-S-14.00-G

Description
CABLE ASSY, IDC RCPT-FREE END, 6POS, 14"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:6Positions ; Cable Length - Imperial:14"; Cable Length - Metric:355.6mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 6POS, 14"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:6Positions ; Cable Length - Imperial:14"; Cable Length - Metric:355.6mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 6Pos, 14; Connector To Connector Samtec - 17W7035 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 6Pos, 14; Connector To Connector Samtec
17W7035
Cable Assy, Idc Rcpt-Free End, 6Pos, 14; Connector To Connector Samtec 17W7035
CABLE ASSY, IDC RCPT-FREE END, 6POS, 14"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:6Positions ; Cable Length - Imperial:14"; Cable Length - Metric:355.6mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 6POS, 14"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:6Positions; Cable Length - Imperial:14"; Cable Length - Metric:355.6mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W7035
Product Name Cable Assy, Idc Rcpt-Free End, 6Pos, 14; Connector To Connector Samtec
Cable Length 1.17 ft (3.56 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NA810 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details