The Cable Assembly, IDC Receptacle-Free End, 6 Positions, 12 inches is designed for reliable connectivity in various applications. It features a 2.54 mm pitch and is constructed with black glass-filled polyester insulator material. The assembly utilizes 28 AWG stranded tinned copper wire, ensuring durability and performance. The temperature range for operation is between -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. The product is RoHS compliant and offers a current rating of 3.4 A per pin for specific configurations. It is compatible with various connectors in the TSW, MTSW, and other series, making it versatile for different engineering needs.
CABLE ASSY, IDC RCPT-FREE END, 6POS, 12"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:6Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 17W7031 |
| Product Name | Cable Assy, Idc Rcpt-Free End, 6Pos, 12; Connector To Connector Samtec |
| Cable Length | 1 ft (3.05 dm) |