The Cable Assembly, IDC Receptacle-Free End, 6 Positions, 5 inches from Samtec is designed for reliable connections in various applications. It features a 2.54 mm pitch and is constructed with 28 AWG stranded tinned copper wire. The assembly is RoHS compliant and operates within a temperature range of -20°C to +105°C for standard cables, and -40°C to +105°C for gray cables. The insulator material is black glass-filled polyester, and the connectors are plated with either gold over nickel or tin over copper. This product is suitable for use in environments requiring a compact and efficient connection solution. It is important to note that this series is non-standard and non-returnable.
CABLE ASSY, IDC RCPT-FREE END, 6POS, 5"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:6Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 17W6937 |
| Product Name | Cable Assy, Idc Rcpt-Free End, 6Pos, 5; Connector To Connector Samtec |
| Cable Length | 0.4167 ft (1.27 dm) |