Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 6Pos, 20; Connector Type A Samtec IDSD-03-D-20.00-T

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 6POS, 20"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:6Positions ; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 6POS, 20"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:6Positions ; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 6Pos, 20; Connector Type A Samtec - 17W6838 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 6Pos, 20; Connector Type A Samtec
17W6838
Cable Assy, Idc Rcpt-Idc Rcpt, 6Pos, 20; Connector Type A Samtec 17W6838
CABLE ASSY, IDC RCPT-IDC RCPT, 6POS, 20"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:6Positions ; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 6POS, 20"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:6Positions; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site
Cable Assy, 6Pos, Idc Rcpt-Rcpt, 508Mm Rohs Compliant Samtec - 30AJ3813 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6Pos, Idc Rcpt-Rcpt, 508Mm Rohs Compliant Samtec
30AJ3813
Cable Assy, 6Pos, Idc Rcpt-Rcpt, 508Mm Rohs Compliant Samtec 30AJ3813
CABLE ASSY, 6POS, IDC RCPT-RCPT, 508MM ROHS COMPLIANT: YES

CABLE ASSY, 6POS, IDC RCPT-RCPT, 508MM ROHS COMPLIANT: YES

Supplier's Site
Cable Assemblies - Rectangular Cable Assemblies - IDSD-03-D-20.00-T - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
IDSD-03-D-20.00-T
Cable Assemblies - Rectangular Cable Assemblies IDSD-03-D-20.00-T
INSULATION DISPLACEMENT TERMINAL

INSULATION DISPLACEMENT TERMINAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 17W6838 30AJ3813 IDSD-03-D-20.00-T
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 6Pos, 20; Connector Type A Samtec Cable Assy, 6Pos, Idc Rcpt-Rcpt, 508Mm Rohs Compliant Samtec Cable Assemblies - Rectangular Cable Assemblies
Cable Length 1.67 ft (5.08 dm) 1.67 ft (5.09 dm)
Unlock Full Specs
to access all available technical data

Similar Products

N Female St. Connector With 1.13mm Cable (L-5CM) + UFL Connector - ET-NFS-5L5C-U - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type N Female
View Details
10+10 Pos. Male DIL 26 AWG Cable Assembly, 450mm, single-end, Screw-Lok Reverse Fix - G125-MC12068M3-0450L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
USB Cables - Q556-ND - DigiKey
Qualtek Electronics Corp.
Specs
Product Type Serial; USB
Cable Length 9.84 ft (29.99 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details