Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 6Pos, 14; Connector Type A Samtec IDSD-03-D-14.00-T

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 6POS, 14"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:6Positions ; Cable Length - Imperial:14"; Cable Length - Metric:355.6mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 6POS, 14"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:6Positions ; Cable Length - Imperial:14"; Cable Length - Metric:355.6mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 6Pos, 14; Connector Type A Samtec - 17W6807 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 6Pos, 14; Connector Type A Samtec
17W6807
Cable Assy, Idc Rcpt-Idc Rcpt, 6Pos, 14; Connector Type A Samtec 17W6807
CABLE ASSY, IDC RCPT-IDC RCPT, 6POS, 14"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:6Positions ; Cable Length - Imperial:14"; Cable Length - Metric:355.6mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 6POS, 14"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:6Positions; Cable Length - Imperial:14"; Cable Length - Metric:355.6mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W6807
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 6Pos, 14; Connector Type A Samtec
Cable Length 1.17 ft (3.56 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-G-2M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 60136A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details