Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 6Pos, 9; Connector To Connector Samtec IDSD-03-D-09.00-T

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 6POS, 9"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:6Positions ; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 6POS, 9"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:6Positions ; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 6Pos, 9; Connector To Connector Samtec - 17W6744 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 6Pos, 9; Connector To Connector Samtec
17W6744
Cable Assy, Idc Rcpt-Idc Rcpt, 6Pos, 9; Connector To Connector Samtec 17W6744
CABLE ASSY, IDC RCPT-IDC RCPT, 6POS, 9"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:6Positions ; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 6POS, 9"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:6Positions; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W6744
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 6Pos, 9; Connector To Connector Samtec
Cable Length 0.7513 ft (2.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0500-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
View Details
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) - CBL6NMQ-NM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details