Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 6Pos, 9; Connector To Connector Samtec IDSD-03-D-09.00-G

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 6POS, 9"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:6Positions ; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 6POS, 9"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:6Positions ; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 6Pos, 9; Connector To Connector Samtec - 17W6739 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 6Pos, 9; Connector To Connector Samtec
17W6739
Cable Assy, Idc Rcpt-Idc Rcpt, 6Pos, 9; Connector To Connector Samtec 17W6739
CABLE ASSY, IDC RCPT-IDC RCPT, 6POS, 9"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:6Positions ; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 6POS, 9"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:6Positions; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W6739
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 6Pos, 9; Connector To Connector Samtec
Cable Length 0.7513 ft (2.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details