The Cable Assembly, IDC Receptacle to IDC Receptacle, features 6 positions and a cable length of 6 inches (152.4 mm) with a connector pitch of 2.54 mm. It is constructed with black glass-filled polyester insulator material and offers various plating options, including gold over nickel or tin over copper. The assembly utilizes 28 AWG stranded tinned copper wire and operates within a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. The current rating is 3.4 A per pin for the IDSD series and 3 A per pin for the IDMD series, with a contact resistance of 15 mΩ. The product is RoHS compliant and is designed for use with various mating connectors, making it suitable for a range of applications.
CABLE ASSY, IDC RCPT-IDC RCPT, 6POS, 6"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:6Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 17W6690 |
| Product Name | Cable Assy, Idc Rcpt-Idc Rcpt, 6Pos, 6; Connector Type A Samtec |
| Cable Length | 0.5000 ft (1.52 dm) |