Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 6Pos, 5; Connector To Connector Samtec IDSD-03-D-05.00

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 6POS, 5"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:6Positions ; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 6POS, 5"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:6Positions ; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Receptacle to IDC Receptacle, 6 Positions, 5 inches in length, is designed for reliable connections in various applications. It features a 2.54 mm pitch and is part of the IDSD series. The assembly utilizes 28 AWG stranded tinned copper wire and is constructed with a black glass-filled polyester insulator. The product is RoHS compliant and operates within a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. The current rating is 3.4 A per pin for IDSD configurations, with a contact resistance of 15 mΩ. This assembly is suitable for applications requiring a compact and efficient connector solution.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Receptacle to IDC Receptacle, 6 Positions, 5 inches in length, is designed for reliable connections in various applications. It features a 2.54 mm pitch and is part of the IDSD series. The assembly utilizes 28 AWG stranded tinned copper wire and is constructed with a black glass-filled polyester insulator. The product is RoHS compliant and operates within a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. The current rating is 3.4 A per pin for IDSD configurations, with a contact resistance of 15 mΩ. This assembly is suitable for applications requiring a compact and efficient connector solution.

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 6Pos, 5; Connector To Connector Samtec - 17W6672 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 6Pos, 5; Connector To Connector Samtec
17W6672
Cable Assy, Idc Rcpt-Idc Rcpt, 6Pos, 5; Connector To Connector Samtec 17W6672
CABLE ASSY, IDC RCPT-IDC RCPT, 6POS, 5"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:6Positions ; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 6POS, 5"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:6Positions; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W6672
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 6Pos, 5; Connector To Connector Samtec
Cable Length 0.4167 ft (1.27 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-1,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 4.92 ft (15 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6445A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details