Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 6Pos, 2; Connector To Connector Samtec IDSD-03-D-02.00-T

Description
CABLE ASSY, IDC RCPT-RCPT, 6POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:6Positions ; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 6POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:6Positions ; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 6Pos, 2; Connector To Connector Samtec - 17W6628 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 6Pos, 2; Connector To Connector Samtec
17W6628
Cable Assy, Idc Rcpt-Rcpt, 6Pos, 2; Connector To Connector Samtec 17W6628
CABLE ASSY, IDC RCPT-RCPT, 6POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:6Positions ; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 6POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:6Positions; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W6628
Product Name Cable Assy, Idc Rcpt-Rcpt, 6Pos, 2; Connector To Connector Samtec
Cable Length 0.1667 ft (0.5080 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-2000-054 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-292-MM-36 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details