Samtec Inc. Cable Assy, Idc Rcpt-Free End, 4Pos, 20; Connector To Connector Samtec IDSD-02-S-20.00-T-ST8

Description
CABLE ASSY, IDC RCPT-FREE END, 4POS, 20"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:4Positions ; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 4POS, 20"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:4Positions ; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 4Pos, 20; Connector To Connector Samtec - 17W6590 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 4Pos, 20; Connector To Connector Samtec
17W6590
Cable Assy, Idc Rcpt-Free End, 4Pos, 20; Connector To Connector Samtec 17W6590
CABLE ASSY, IDC RCPT-FREE END, 4POS, 20"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:4Positions ; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 4POS, 20"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:4Positions; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17W6590
Product Name Cable Assy, Idc Rcpt-Free End, 4Pos, 20; Connector To Connector Samtec
Cable Length 1.67 ft (5.08 dm)
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Female DIL 26 AWG Cable Assembly, 450mm, single-end, Screw-Lok - G125-FC11068F1-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - 189-533005-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 12 ft (36.58 dm)
Connector Type NEMA 5-15P
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details