Samtec Inc. Unspecified Connectors IDS-04-G

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Unspecified Connectors
IDS-04-G
Unspecified Connectors IDS-04-G
Connector

Connector

Buy Now
Connector, Rcpt, 4Pos, 1Row, 2.54Mm; Idc Connector Type Samtec - 33P4007 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 4Pos, 1Row, 2.54Mm; Idc Connector Type Samtec
33P4007
Connector, Rcpt, 4Pos, 1Row, 2.54Mm; Idc Connector Type Samtec 33P4007
CONNECTOR, RCPT, 4POS, 1ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

CONNECTOR, RCPT, 4POS, 1ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number IDS-04-G 33P4007
Product Name Unspecified Connectors Connector, Rcpt, 4Pos, 1Row, 2.54Mm; Idc Connector Type Samtec
Gender Female / Jack
Unlock Full Specs
to access all available technical data