Samtec Inc. Pin & Socket Connectors IDMS-16-S-10.00

Description
.100 Single Row
Request a Quote
Description
.100 Single Row
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - IDMS-16-S-10.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
IDMS-16-S-10.00
Pin & Socket Connectors IDMS-16-S-10.00
.100 Single Row

.100 Single Row

Buy Now
Slim Body Single-Row Idc Male Assemblies, 0.100
Chicago, IL, United States
Slim Body Single-Row Idc Male Assemblies, 0.100" Pitch Samtec
95AH8151
Slim Body Single-Row Idc Male Assemblies, 0.100" Pitch Samtec 95AH8151
Slim Body Single-Row IDC Male Assemblies, 0.100" Pitch

Slim Body Single-Row IDC Male Assemblies, 0.100" Pitch

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number IDMS-16-S-10.00 95AH8151
Product Name Pin & Socket Connectors Slim Body Single-Row Idc Male Assemblies, 0.100" Pitch Samtec
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.635mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
ARINC Size 8 Socket 75 ohm Connectors - 190932 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details