Samtec Inc. Cables, Wires Fiber Optic Cables - IDMD-30-S-12.00 IDMD-30-S-12.00

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1054749-IDMD-30-S-12 .00 Packaging: Bulk Connector Type: Connector, IDC Termination: IDT Gender: Male Cable Length: 304 mm Number of Pins: 60 Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Wire/Cable Type: Flat Flex
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1054749-IDMD-30-S-12 .00 Packaging: Bulk Connector Type: Connector, IDC Termination: IDT Gender: Male Cable Length: 304 mm Number of Pins: 60 Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Wire/Cable Type: Flat Flex
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - IDMD-30-S-12.00 - IDMD-30-S-12.00 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - IDMD-30-S-12.00
IDMD-30-S-12.00
Cables, Wires Fiber Optic Cables - IDMD-30-S-12.00 IDMD-30-S-12.00
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1054749-IDMD-30-S-12 .00 Packaging: Bulk Connector Type: Connector, IDC Termination: IDT Gender: Male Cable Length: 304 mm Number of Pins: 60 Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Wire/Cable Type: Flat Flex

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1054749-IDMD-30-S-12.00
Packaging: Bulk
Connector Type: Connector, IDC
Termination: IDT
Gender: Male
Cable Length: 304 mm
Number of Pins: 60
Categories: Cables, Wires Fiber Optic Cables
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Wire/Cable Type: Flat Flex

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number IDMD-30-S-12.00
Product Name Cables, Wires Fiber Optic Cables - IDMD-30-S-12.00
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PM Fiber Patch Cable, Panda, F-PM480, 480 nm, 2 m, FC/UPC - F-PM480-C-2FC - Newport MKS
Specs
Connector Type FC; FC/UPC
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 480 nm (4800 Å)
View Details
Fibre Optic Cable - 2873419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Other; OS2
Operating Temperature 60 C (140 F)
View Details