Samtec Inc. Cables, Wires Fiber Optic Cables - IDMD-25-T-11.81-T-R IDMD-25-T-11.81-T-R

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996623-IDMD-25-T-11. 81-T-R Packaging: Bulk Connector Type: Connector, IDC Termination: IDT Cable Length: 299 mm Number of Pins: 50 Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Wire/Cable Type: Flat Flex
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996623-IDMD-25-T-11. 81-T-R Packaging: Bulk Connector Type: Connector, IDC Termination: IDT Cable Length: 299 mm Number of Pins: 50 Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Wire/Cable Type: Flat Flex
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - IDMD-25-T-11.81-T-R - IDMD-25-T-11.81-T-R - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - IDMD-25-T-11.81-T-R
IDMD-25-T-11.81-T-R
Cables, Wires Fiber Optic Cables - IDMD-25-T-11.81-T-R IDMD-25-T-11.81-T-R
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996623-IDMD-25-T-11. 81-T-R Packaging: Bulk Connector Type: Connector, IDC Termination: IDT Cable Length: 299 mm Number of Pins: 50 Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Wire/Cable Type: Flat Flex

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 996623-IDMD-25-T-11.81-T-R
Packaging: Bulk
Connector Type: Connector, IDC
Termination: IDT
Cable Length: 299 mm
Number of Pins: 50
Categories: Cables, Wires Fiber Optic Cables
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Wire/Cable Type: Flat Flex

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number IDMD-25-T-11.81-T-R
Product Name Cables, Wires Fiber Optic Cables - IDMD-25-T-11.81-T-R
Unlock Full Specs
to access all available technical data

Similar Products

QSFP DD 200G AOC - FODDD43P00015 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 2846974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM3
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details