Samtec Inc. Cables, Wires Fiber Optic Cables - IDMD-25-T-02.00-T-G IDMD-25-T-02.00-T-G

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004044-IDMD-25-T-02 .00-T-G Packaging: Bulk Connector Type: Connector, IDC Termination: IDT Cable Length: 50 mm Number of Pins: 50 Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Wire/Cable Type: Flat Flex
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004044-IDMD-25-T-02 .00-T-G Packaging: Bulk Connector Type: Connector, IDC Termination: IDT Cable Length: 50 mm Number of Pins: 50 Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Wire/Cable Type: Flat Flex
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - IDMD-25-T-02.00-T-G - IDMD-25-T-02.00-T-G - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - IDMD-25-T-02.00-T-G
IDMD-25-T-02.00-T-G
Cables, Wires Fiber Optic Cables - IDMD-25-T-02.00-T-G IDMD-25-T-02.00-T-G
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004044-IDMD-25-T-02 .00-T-G Packaging: Bulk Connector Type: Connector, IDC Termination: IDT Cable Length: 50 mm Number of Pins: 50 Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Wire/Cable Type: Flat Flex

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004044-IDMD-25-T-02.00-T-G
Packaging: Bulk
Connector Type: Connector, IDC
Termination: IDT
Cable Length: 50 mm
Number of Pins: 50
Categories: Cables, Wires Fiber Optic Cables
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Wire/Cable Type: Flat Flex

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number IDMD-25-T-02.00-T-G
Product Name Cables, Wires Fiber Optic Cables - IDMD-25-T-02.00-T-G
Unlock Full Specs
to access all available technical data

Similar Products

300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD93P00020 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Patch Cord, Multi-mode Step Index, 500-1100 nm, F-MBE, 1 m, SMA. - F-MBE-1SMA - Newport MKS
Specs
Fiber Mode Multimode
Core Size 1000 µm (39.37 mils)
Connector Type SMA; SMA
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 7201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details