The Connector, Rcpt, 50Pos, 2Row, 2.54Mm is an IDC receptacle designed for cable mounting with a pitch spacing of 2.54 mm. It features 50 contacts arranged in two rows, with a female contact gender. The insulator material is black glass-filled polyester, and the connector is RoHS compliant. The contact material is beryllium copper, with plating options including gold over nickel or tin over copper. The connector supports a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. It has a current rating of 3.4 A per pin for specific configurations and a contact resistance of 15 mΩ. The connector is compatible with various mating connectors, making it versatile for different applications.
CONNECTOR, RCPT, 50POS, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:50Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | IDD-25-T | 84T0294 |
| Product Name | Unspecified Connectors | Connector, Rcpt, 50Pos, 2Row, 2.54Mm; Idc Connector Type Samtec |
| Gender | Female / Jack |