Samtec Inc. Unspecified Connectors IDD-15-G

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Unspecified Connectors
IDD-15-G
Unspecified Connectors IDD-15-G
Connector

Connector

Buy Now
Connector, Rcpt, 30Pos, 2Row, 2.54Mm; Idc Connector Type Samtec - 63P9090 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 30Pos, 2Row, 2.54Mm; Idc Connector Type Samtec
63P9090
Connector, Rcpt, 30Pos, 2Row, 2.54Mm; Idc Connector Type Samtec 63P9090
CONNECTOR, RCPT, 30POS, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:30Contacts; Connector Mounting:Cable Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

CONNECTOR, RCPT, 30POS, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:30Contacts; Connector Mounting:Cable Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number IDD-15-G 63P9090
Product Name Unspecified Connectors Connector, Rcpt, 30Pos, 2Row, 2.54Mm; Idc Connector Type Samtec
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® Pak Retaining Pin - 110G9 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
6 suppliers