Samtec Inc. Connector, Rcpt, 24Pos, 2Row, 2.54Mm; Idc Connector Type Samtec IDD-12-T

Description
CONNECTOR, RCPT, 24POS, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:24Contacts; Connector Mounting:Cable Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 24POS, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:24Contacts; Connector Mounting:Cable Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 24Pos, 2Row, 2.54Mm; Idc Connector Type Samtec - 85T4664 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 24Pos, 2Row, 2.54Mm; Idc Connector Type Samtec
85T4664
Connector, Rcpt, 24Pos, 2Row, 2.54Mm; Idc Connector Type Samtec 85T4664
CONNECTOR, RCPT, 24POS, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:24Contacts; Connector Mounting:Cable Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

CONNECTOR, RCPT, 24POS, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:24Contacts; Connector Mounting:Cable Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T4664
Product Name Connector, Rcpt, 24Pos, 2Row, 2.54Mm; Idc Connector Type Samtec
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5779 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details