Samtec Inc. Unspecified Connectors IDD-08-G

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Unspecified Connectors
IDD-08-G
Unspecified Connectors IDD-08-G
Connector

Connector

Buy Now
Connector, Rcpt, 16Pos, 2Row, 2.54Mm; Idc Connector Type Samtec - 85T4656 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 16Pos, 2Row, 2.54Mm; Idc Connector Type Samtec
85T4656
Connector, Rcpt, 16Pos, 2Row, 2.54Mm; Idc Connector Type Samtec 85T4656
CONNECTOR, RCPT, 16POS, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:16Contacts; Connector Mounting:Cable Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

CONNECTOR, RCPT, 16POS, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:16Contacts; Connector Mounting:Cable Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number IDD-08-G 85T4656
Product Name Unspecified Connectors Connector, Rcpt, 16Pos, 2Row, 2.54Mm; Idc Connector Type Samtec
Gender Female / Jack
Unlock Full Specs
to access all available technical data